Kyocera Corporation Tantalum Capacitors TAP476K035HSB

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP476K035HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476K035HSB-ND
Tantalum Capacitors 478-TAP476K035HSB-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP476K035HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K035HSB
Tantalum Capacitors TAP476K035HSB
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site Datasheet
Cap, Tantalum, 47Uf, 35V, Radial; Capacitance Kyocera Avx - 54J5417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 47Uf, 35V, Radial; Capacitance Kyocera Avx
54J5417
Cap, Tantalum, 47Uf, 35V, Radial; Capacitance Kyocera Avx 54J5417
CAP, TANTALUM, 47UF, 35V, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 47UF, 35V, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476K035HSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476K035HSB
Capacitors - Tantalum Capacitors TAP476K035HSB
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP476K035HSB-ND TAP476K035HSB 54J5417 TAP476K035HSB
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 47Uf, 35V, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers