Kyocera Corporation Tantalum Capacitors TAP476K035CRW

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8990-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8990-1-ND
Tantalum Capacitors 478-8990-1-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8990-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8990-2-ND
Tantalum Capacitors 478-8990-2-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP476K035CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K035CRW
Capacitors - Tantalum Capacitors TAP476K035CRW
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx - 54J5416 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
54J5416
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx 54J5416
TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.1, RADIAL, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.1, RADIAL, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP476K035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K035CRW
Tantalum Capacitors TAP476K035CRW
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8990-1-ND TAP476K035CRW 54J5416 TAP476K035CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814599 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details