47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm @ 100kHz
CAP TANT 47UF 10% 6.3V RADIAL
CAP TANT 47UF 10% 6.3V RADIAL
Capacitor,47uF,6VDC,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP476K006CRSTR-ND | TAP476K006CRS | TAP476K006CRS | 54J5380 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,47Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |