Kyocera Corporation Tantalum Capacitors TAP476J035HSB

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476J035HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476J035HSB-ND
Tantalum Capacitors TAP476J035HSB-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

Buy Now Datasheet
Capacitor,47Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx - 54J5377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx
54J5377
Capacitor,47Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx 54J5377
Capacitor,47uF,35VDC ,5-% Tol,5+% Tol RoHS Compliant: Yes

Capacitor,47uF,35VDC,5-% Tol,5+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476J035HSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476J035HSB
Capacitors - Tantalum Capacitors TAP476J035HSB
CAP TANT 47UF 5% 35V RADIAL

CAP TANT 47UF 5% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476J035HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476J035HSB
Tantalum Capacitors TAP476J035HSB
CAP TANT 47UF 5% 35V RADIAL

CAP TANT 47UF 5% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP476J035HSB-ND 54J5377 TAP476J035HSB TAP476J035HSB
Product Name Tantalum Capacitors Capacitor,47Uf,35Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers