CAP TANT 4.7UF 20% 50V RADIAL
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
CAPACITOR TANT, 4.7UF, 50V, 2.5 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes
CAP TANT 4.7UF 20% 50V RADIAL
CAP TANT 4.7UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP475M050CRWCT-ND | 54J5372 | TAP475M050CRW | TAP475M050CRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |