Kyocera Corporation Tantalum Capacitors TAP475M035BRW

Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475M035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475M035BRW-ND
Tantalum Capacitors TAP475M035BRW-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475M035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475M035BRW
Capacitors - Tantalum Capacitors TAP475M035BRW
CAP TANT 4.7UF 20% 35V RADIAL

CAP TANT 4.7UF 20% 35V RADIAL

Supplier's Site
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5359 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5359
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5359
CAPACITOR TANT, 4.7UF, 35V, 3 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 35V, 3 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP475M035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M035BRW
Tantalum Capacitors TAP475M035BRW
CAP TANT 4.7UF 20% 35V RADIAL

CAP TANT 4.7UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP475M035BRW-ND TAP475M035BRW 54J5359 TAP475M035BRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814573 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details