The Tantalum Capacitor, Resin Dipped, TAP Series, has a capacitance of 4.7 µF with a tolerance of ±20% and a rated voltage of 10 V. It features a radial leaded design with a lead spacing of 5 mm and is compliant with RoHS standards. This capacitor is designed for professional applications, offering low leakage current and impedance, along with exceptional temperature stability, operating effectively at temperatures up to +125°C. The device is available in various packaging options, including bulk and tape/reel for automated insertion. Its small physical size and wide capacitance range make it suitable for a variety of applications. The capacitor is marked with polarity, capacitance, rated voltage, and the AVX logo, ensuring clear identification.
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Tantalum Capacitor, Resin Dipped, TAP Series, 4.7 F, 20%, 10 V, Radial Leaded, 5 mm RoHS Compliant: Yes
CAP TANT 4.7UF 20% 10V RADIAL
CAP TANT 4.7UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8840-ND | 98K1325 | TAP475M010CCS | TAP475M010CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, Resin Dipped, Tap Series, 4.7 F, 20%, 10 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |