Kyocera Corporation 4.7uF 35V 3 Ohm Capacitor TAP475K035SRW

Description
Cap Tant Solid 4.7uF 35V 10% (5.5 X 9mm) Radial 2.5mm 3 Ohm 125°C T/R Product overview: TAP475K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K035SRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 35V 10% (5.5 X 9mm) Radial 2.5mm 3 Ohm 125°C T/R Product overview: TAP475K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K035SRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 35V 3 Ohm Capacitor
59-TAP475K035SRW
4.7uF 35V 3 Ohm Capacitor 59-TAP475K035SRW
Cap Tant Solid 4.7uF 35V 10% (5.5 X 9mm) Radial 2.5mm 3 Ohm 125°C T/R Product overview: TAP475K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K035SRW can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V 10% (5.5 X 9mm) Radial 2.5mm 3 Ohm 125°C T/R Product overview: TAP475K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K035SRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8986-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8986-2-ND
Tantalum Capacitors 478-8986-2-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8986-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8986-1-ND
Tantalum Capacitors 478-8986-1-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP475K035SRW - 1105423-TAP475K035SRW - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP475K035SRW
1105423-TAP475K035SRW
Tantalum Capacitors - TAP475K035SRW 1105423-TAP475K035SRW
Manufacturer: AVX Corporation Win Source Part Number: 1105423-TAP475K035SR W Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 4.7μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: E ESR: 3 Ohm Family Name: TAP Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.217" Dia (5.50mm) Alternative Parts (Cross-Reference): TB4.7 / 35K1; NDTM475K35F; NDTM475K35F1TBF; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: Czech Republic, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105423-TAP475K035SRW
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 4.7μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: E
ESR: 3 Ohm
Family Name: TAP
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.217" Dia (5.50mm)
Alternative Parts (Cross-Reference): TB4.7 / 35K1; NDTM475K35F; NDTM475K35F1TBF;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: Czech Republic, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475K035SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475K035SRW
Capacitors - Tantalum Capacitors TAP475K035SRW
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site
CAP TANT 4.7UF 10% 35V RADIAL - 66-TAP475K035SRW - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10% 35V RADIAL
66-TAP475K035SRW
CAP TANT 4.7UF 10% 35V RADIAL 66-TAP475K035SRW
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 96M1054 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Kyocera Avx
96M1054
Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Kyocera Avx 96M1054
TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; ESR:3ohm; Series Name:TAP RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; ESR:3ohm; Series Name:TAP RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 81C8270 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
81C8270
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 81C8270
CAPACITOR TANT, 4.7UF, 35V, 3 OHM, 0.1, RAD, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; ESR:3ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 35V, 3 OHM, 0.1, RAD, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; ESR:3ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 35V, Tant, Radial Rohs Compliant Kyocera Avx - 66AH7272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Radial Rohs Compliant Kyocera Avx
66AH7272
Cap, 4.7Uf, 35V, Tant, Radial Rohs Compliant Kyocera Avx 66AH7272
CAP, 4.7UF, 35V, TANT, RADIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, TANT, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TAP475K035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K035SRW
Tantalum Capacitors TAP475K035SRW
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP475K035SRW 478-8986-2-ND 1105423-TAP475K035SRW TAP475K035SRW 66-TAP475K035SRW 96M1054 66AH7272 TAP475K035SRW
Product Name 4.7uF 35V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAP475K035SRW Capacitors - Tantalum Capacitors CAP TANT 4.7UF 10% 35V RADIAL Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Kyocera Avx Cap, 4.7Uf, 35V, Tant, Radial Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT) Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers