Kyocera Corporation Tantalum Capacitors TAP474M035SRW

Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP474M035SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP474M035SRWTR-ND
Tantalum Capacitors 478-TAP474M035SRWTR-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP474M035SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP474M035SRWCT-ND
Tantalum Capacitors 478-TAP474M035SRWCT-ND
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5261 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5261
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5261
CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP474M035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP474M035SRW
Capacitors - Tantalum Capacitors TAP474M035SRW
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP474M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474M035SRW
Tantalum Capacitors TAP474M035SRW
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP474M035SRWTR-ND 54J5261 TAP474M035SRW TAP474M035SRW
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details