0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Cap Tant Solid 0.47uF 35V 10% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C T/R Product overview: TAP474K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474K035SRW can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 0.47UF, 35V, 13 OHM, 0.1, RADIAL, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
CAP TANT 0.47UF 10% 35V RADIAL
CAP TANT 0.47UF 10% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8980-2-ND | 59-TAP474K035SRW | 54J5242 | TAP474K035SRW | TAP474K035SRW |
| Product Name | Tantalum Capacitors | 0.47uF 35V 13 Ohm Capacitor | Tantalum Capacitor, 0.47Uf, 35V, 13 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |