Kyocera Corporation Tantalum Capacitors TAP336M035CRW

Description
33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8979-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8979-1-ND
Tantalum Capacitors 478-8979-1-ND
33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm

33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8979-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8979-2-ND
Tantalum Capacitors 478-8979-2-ND
33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm

33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm

Buy Now Datasheet
Capacitor Tant, 33Uf, 35V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 83H1177 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx
83H1177
Capacitor Tant, 33Uf, 35V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx 83H1177
CAPACITOR TANT, 33UF, 35V, 1 OHM, 0.2, RAD; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, 1 OHM, 0.2, RAD; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP336M035CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP336M035CRW
Capacitors - Tantalum Capacitors TAP336M035CRW
CAP TANT 33UF 20% 35V RADIAL

CAP TANT 33UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP336M035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M035CRW
Tantalum Capacitors TAP336M035CRW
CAP TANT 33UF 20% 35V RADIAL

CAP TANT 33UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8979-1-ND 83H1177 TAP336M035CRW TAP336M035CRW
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 35V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers