Kyocera Corporation Tantalum Capacitors TAP336M025SRW

Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M025SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M025SRW-ND
Tantalum Capacitors TAP336M025SRW-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336M025SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M025SRW
Capacitors - Tantalum Capacitors TAP336M025SRW
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP336M025SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M025SRW
Tantalum Capacitors TAP336M025SRW
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP336M025SRW-ND TAP336M025SRW TAP336M025SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details