Kyocera Corporation Tantalum Capacitors TAP336M025SCS

Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M025SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M025SCS-ND
Tantalum Capacitors TAP336M025SCS-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336M025SCS - 796294-TAP336M025SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP336M025SCS
796294-TAP336M025SCS
Tantalum Capacitors - TAP336M025SCS 796294-TAP336M025SCS
Manufacturer: AVX Corporation Win Source Part Number: 796294-TAP336M025SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 33μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 1.2 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: J Family Name: TAP Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Height - Seated (Maximum): 0.453" (11.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): NDTM336M25F1TRF; TAP336M025SPA; TAP336M025SRS; TAP336M025SRW; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796294-TAP336M025SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 33μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 1.2 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: J
Family Name: TAP
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Height - Seated (Maximum): 0.453" (11.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): NDTM336M25F1TRF; TAP336M025SPA; TAP336M025SRS; TAP336M025SRW;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TAP336M025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M025SCS
Tantalum Capacitors TAP336M025SCS
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336M025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP336M025SCS
Capacitors - Tantalum Capacitors TAP336M025SCS
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site
Capacitor,33Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5216
Capacitor,33Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5216
Capacitor,33uF,25VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,33uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP336M025SCS-ND 796294-TAP336M025SCS TAP336M025SCS TAP336M025SCS 54J5216
Product Name Tantalum Capacitors Tantalum Capacitors - TAP336M025SCS Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,33Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814564 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers