Kyocera Corporation Tantalum Capacitors TAP336M016BRW

Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M016BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M016BRW-ND
Tantalum Capacitors TAP336M016BRW-ND
33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336M016BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M016BRW
Capacitors - Tantalum Capacitors TAP336M016BRW
CAP TANT 33UF 20% 16V RADIAL

CAP TANT 33UF 20% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP336M016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M016BRW
Tantalum Capacitors TAP336M016BRW
CAP TANT 33UF 20% 16V RADIAL

CAP TANT 33UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5196
Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5196
CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP336M016BRW-ND TAP336M016BRW TAP336M016BRW 54J5196
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 1.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814733 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details