Kyocera Corporation Tantalum Capacitors TAP336K020SRW

Description
33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336K020SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336K020SRW-ND
Tantalum Capacitors TAP336K020SRW-ND
33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm

33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm

Buy Now Datasheet
Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 54J5171 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
54J5171
Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 54J5171
CAPACITOR TANT, 33UF, 20V, 1.4 OHM, 0.1, RAD, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.4ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 20V, 1.4 OHM, 0.1, RAD, FULL REEL; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.4ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP336K020SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336K020SRW
Capacitors - Tantalum Capacitors TAP336K020SRW
CAP TANT 33UF 10% 20V RADIAL

CAP TANT 33UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP336K020SRW-ND 54J5171 TAP336K020SRW
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814600 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details