33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm
CAPACITOR TANT, 33UF, 20V, 1.4 OHM, 0.1, RAD; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.4ohm RoHS Compliant: Yes
CAP TANT 33UF 10% 20V RADIAL
CAP TANT 33UF 10% 20V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP336K020CRW-ND | 54J5168 | TAP336K020CRW | TAP336K020CRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |