Kyocera Corporation Tantalum Capacitors TAP335M050SCS

Description
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335M050SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335M050SCS-ND
Tantalum Capacitors TAP335M050SCS-ND
3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm

3.3µF Conformal Coated Tantalum Capacitors 50V Radial 3Ohm

Buy Now Datasheet
Capacitor,3.3Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5134
Capacitor,3.3Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5134
Capacitor,3.3uF,50VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,3.3uF,50VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP335M050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M050SCS
Tantalum Capacitors TAP335M050SCS
CAP TANT 3.3UF 20% 50V RADIAL

CAP TANT 3.3UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP335M050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP335M050SCS
Capacitors - Tantalum Capacitors TAP335M050SCS
CAP TANT 3.3UF 20% 50V RADIAL

CAP TANT 3.3UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP335M050SCS-ND 54J5134 TAP335M050SCS TAP335M050SCS
Product Name Tantalum Capacitors Capacitor,3.3Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details