Kyocera Corporation Tantalum Capacitors TAP335M035BRW

Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335M035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335M035BRW-ND
Tantalum Capacitors TAP335M035BRW-ND
3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

3.3µF Conformal Coated Tantalum Capacitors 35V Radial 4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP335M035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M035BRW
Tantalum Capacitors TAP335M035BRW
CAP TANT 3.3UF 20% 35V RADIAL

CAP TANT 3.3UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5122 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5122
Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5122
CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 4 OHM, 0.2, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP335M035BRW-ND TAP335M035BRW 54J5122
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Tantalum Capacitors - 1814600 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details