3.3µF Conformal Coated Tantalum Capacitors 20V Radial 5.5Ohm
CAP TANT 3.3UF 20% 20V RADIAL
Capacitor,3.3uF,20VD
CAP TANT 3.3UF 20% 20V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP335M020CCS-ND | TAP335M020CCS | 54J5110 | TAP335M020CCS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,3.3Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |