Kyocera Corporation 3.3uF 10V 10 Ohm Capacitor TAP335M010SCS

Description
Cap Tant Solid 3.3uF 10V 20% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C Bulk Product overview: TAP335M010SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335M010SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 3.3uF 10V 20% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C Bulk Product overview: TAP335M010SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335M010SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3uF 10V 10 Ohm Capacitor
59-TAP335M010SCS
3.3uF 10V 10 Ohm Capacitor 59-TAP335M010SCS
Cap Tant Solid 3.3uF 10V 20% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C Bulk Product overview: TAP335M010SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335M010SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 10V 20% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C Bulk Product overview: TAP335M010SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP335M010SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - TAP335M010SCS - 727483-TAP335M010SCS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - TAP335M010SCS
727483-TAP335M010SCS
Electronic Surplus - TAP335M010SCS 727483-TAP335M010SCS
Manufacturer: AVX Corporation Win Source Part Number: 727483-TAP335M010SCS Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Features: General Purpose Capacitance: 3.3μF Tolerance: ±20% Voltage - Rated: 10V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 10Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Radial Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Parts Dimension: 0.177" Dia (4.50mm) Lifetime at Temp.: 1000 Hrs at 85°C

Manufacturer: AVX Corporation
Win Source Part Number: 727483-TAP335M010SCS
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Features: General Purpose
Capacitance: 3.3μF
Tolerance: ±20%
Voltage - Rated: 10V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 10Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.276" (7.00mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Parts Dimension: 0.177" Dia (4.50mm)
Lifetime at Temp.: 1000 Hrs at 85°C

Buy Now
Tantalum Capacitors - 478-TAP335M010SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP335M010SCS-ND
Tantalum Capacitors 478-TAP335M010SCS-ND
3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm

3.3µF Conformal Coated Tantalum Capacitors 10V Radial 10Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP335M010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335M010SCS
Tantalum Capacitors TAP335M010SCS
CAP TANT 3.3UF 20% 10V RADIAL

CAP TANT 3.3UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP335M010SCS 727483-TAP335M010SCS 478-TAP335M010SCS-ND TAP335M010SCS
Product Name 3.3uF 10V 10 Ohm Capacitor Electronic Surplus - TAP335M010SCS Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Packing Method Bulk Bulk; Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers