Kyocera Corporation Tantalum Capacitors TAP335J016CRW

Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm
Request a Quote
Description
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAP335J016CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF and a rated voltage of 16V. This component is designed for high reliability with a maximum dissipation factor of 6% and a maximum equivalent series resistance (ESR) of 4.0 Ω at 100 kHz. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications requiring stable performance under varying conditions. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. Its low leakage current and impedance characteristics contribute to its suitability for demanding electronic applications.

Datasheet Summary
Powered by GS/AI

The TAP335J016CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 µF and a rated voltage of 16V. This component is designed for high reliability with a maximum dissipation factor of 6% and a maximum equivalent series resistance (ESR) of 4.0 Ω at 100 kHz. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications requiring stable performance under varying conditions. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. Its low leakage current and impedance characteristics contribute to its suitability for demanding electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP335J016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP335J016CRW-ND
Tantalum Capacitors TAP335J016CRW-ND
3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V Radial 6Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.05, Rad; Capacitance Kyocera Avx - 65M4999 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.05, Rad; Capacitance Kyocera Avx
65M4999
Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.05, Rad; Capacitance Kyocera Avx 65M4999
CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.05, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 16V, 6 OHM, 0.05, RAD; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP335J016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP335J016CRW
Tantalum Capacitors TAP335J016CRW
CAP TANT 3.3UF 5% 16V RADIAL

CAP TANT 3.3UF 5% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP335J016CRW-ND 65M4999 TAP335J016CRW
Product Name Tantalum Capacitors Capacitor Tant, 3.3Uf, 16V, 6 Ohm, 0.05, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers