The TAP227K016HSB is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 220 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 16V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring reliable performance. It is available in a radial form factor and can be supplied loose or taped and reeled for automated insertion. The device is also lead-free compatible and features a flame-retardant coating. The maximum dissipation factor is specified at 10% for this part number.
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm
CAP TANT 220UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TAP227K016HSB-ND | TAP227K016HSB |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 220 microF | 220 microF |