KYOCERA AVX Components Corporation Tantalum Capacitors TAP227K016CRW

Description
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP227K016CRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP227K016CRWTR-ND
Tantalum Capacitors 478-TAP227K016CRWTR-ND
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm @ 100kHz

220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 220Uf, 16V, 0.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 16V, 0.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4997
Capacitor Tant, 220Uf, 16V, 0.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4997
CAPACITOR TANT, 220UF, 16V, 0.5 OHM, 0.1, RAD; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 16V, 0.5 OHM, 0.1, RAD; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP227K016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP227K016CRW
Tantalum Capacitors TAP227K016CRW
CAP TANT 220UF 10% 16V RADIAL

CAP TANT 220UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAP227K016CRWTR-ND 54J4997 TAP227K016CRW
Product Name Tantalum Capacitors Capacitor Tant, 220Uf, 16V, 0.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814590 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details