Manufacturer: AVX Corporation
Win Source Part Number: 899043-TAP226M025SCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: Conformal Coated Tantalum Capacitors Radial 1.5Ohm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: TAP226M025SCS-ND, 478-8833
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
CAP TANT 22UF 20% 25V RADIAL
CAP TANT 22UF 20% 25V RADIAL
CAP, TANTALUM, 22UF, 25V, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP TANT 22UF 20% 25V RADIAL
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 899043-TAP226M025SCS | 478-8833-ND | TAP226M025SCS | TAP226M025SCS | 54J4976 | TAP226M025SCS |
| Product Name | Tantalum Capacitors - TAP226M025SCS | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tantalum, 22Uf, 25V, Radial; Capacitance Kyocera Avx | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole; Radial | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | General Purpose |