Kyocera Corporation Tantalum Capacitors TAP226M025FCS

Description
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226M025FCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226M025FCS-ND
Tantalum Capacitors TAP226M025FCS-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226M025FCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226M025FCS
Capacitors - Tantalum Capacitors TAP226M025FCS
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226M025FCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M025FCS
Tantalum Capacitors TAP226M025FCS
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP226M025FCS-ND TAP226M025FCS TAP226M025FCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Cornell Dubilier - 21M6361 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 1 microF
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details