Kyocera Corporation Tantalum Capacitors TAP226M025DTW

Description
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226M025DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226M025DTW-ND
Tantalum Capacitors TAP226M025DTW-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

Buy Now Datasheet
Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4973
Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4973
CAPACITOR TANT, 22UF, 25V, 1.5 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 25V, 1.5 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226M025DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226M025DTW
Capacitors - Tantalum Capacitors TAP226M025DTW
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226M025DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M025DTW
Tantalum Capacitors TAP226M025DTW
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP226M025DTW-ND 54J4973 TAP226M025DTW TAP226M025DTW
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details