Kyocera Corporation Tantalum Capacitors TAP226M025BRW

Description
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP226M025BRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP226M025BRWTR-ND
Tantalum Capacitors 478-TAP226M025BRWTR-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP226M025BRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP226M025BRWCT-ND
Tantalum Capacitors 478-TAP226M025BRWCT-ND
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Buy Now Datasheet
Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4969
Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4969
CAPACITOR TANT, 22UF, 25V, 1.5 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 25V, 1.5 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226M025BRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226M025BRW
Capacitors - Tantalum Capacitors TAP226M025BRW
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226M025BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M025BRW
Tantalum Capacitors TAP226M025BRW
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP226M025BRWTR-ND 54J4969 TAP226M025BRW TAP226M025BRW
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 25V, 1.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 6933947 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDL106K035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers