22µF Conformal Coated Tantalum Capacitors 25V Radial 1.5Ohm @ 100kHz
TANTALUM RADIAL / AMMO ROHS COMPLIANT: YES
CAP TANT 22UF 10% 25V RADIAL
CAP TANT 22UF 10% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP226K025BRSTR-ND | 73T9738 | TAP226K025BRS | TAP226K025BRS |
| Product Name | Tantalum Capacitors | Tantalum Radial / Ammo Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |