Kyocera Corporation Tantalum Capacitors TAP226K020GSB

Description
22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226K020GSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226K020GSB-ND
Tantalum Capacitors TAP226K020GSB-ND
22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm

22µF Conformal Coated Tantalum Capacitors 20V Radial 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226K020GSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226K020GSB
Capacitors - Tantalum Capacitors TAP226K020GSB
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J4904 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J4904
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J4904
Capacitor,22uF,20VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,22uF,20VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP226K020GSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K020GSB
Tantalum Capacitors TAP226K020GSB
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP226K020GSB-ND TAP226K020GSB 54J4904 TAP226K020GSB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details