2.2µF Conformal Coated Tantalum Capacitors 10V Radial 13Ohm
CAPACITOR TANT, 2.2UF, 10V, 13 OHM, 0.2, RAD; Capacitance:2.2µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 2.2UF 20% 10V RADIAL
CAP TANT 2.2UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP225M010CRW-ND | 54J4818 | TAP225M010CRW | TAP225M010CRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 10V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |