The TAP225K050SCS is a solid tantalum resin dipped capacitor from the TAP series, designed for professional applications. It features a capacitance of 2.2 µF with a tolerance of ±10%. The capacitor operates within a temperature range of -55°C to +125°C and has a rated DC voltage of 50V. It is characterized by low leakage current and impedance, making it suitable for various electronic applications. The device is packaged in a radial configuration with a maximum diameter of 5.50 mm and a height of 9.00 mm. The equivalent series resistance (ESR) is specified at 3.5 Ohms. This component is lead-free compatible and is available in bulk packaging. Its reliability is rated at 1% failure per 1000 hours at 85°C, ensuring durability in demanding environments.
Manufacturer: AVX Corporation
Win Source Part Number: 796282-TAP225K050SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 2.2μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 3.5 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: E
Family Name: TAP
Categories: Capacitors
Dimension: 0.217" Dia (5.50mm)
Height - Seated (Maximum): 0.354" (9.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): NDTM225K50F1TRF; TB2.2/50K1; NDTM225K50F; 199D225X9050C1A1;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
2.2µF Conformal Coated Tantalum Capacitors 50V Radial 3.5Ohm
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features
CAP TANT 2.2UF 10% 50V RADIAL
TANTALUM CAPACITOR, 2.2UF, 50V, 3.5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
CAP TANT 2.2UF 10% 50V RADIAL
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 796282-TAP225K050SCS | 478-1872-ND | 70195943 | TAP225K050SCS | 90C1141 | TAP225K050SCS |
| Product Name | Tantalum Capacitors - TAP225K050SCS | Tantalum Capacitors | Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case E;+/-10%;50V;65VDC;3.5 Ohms ES | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 50V, 3.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |