150µF Conformal Coated Tantalum Capacitors 16V Radial 600mOhm
Win Source Part Number: 1098000-TAP157K016CC
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 100
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 600mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: N
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
Alternative Parts (Cross-Reference): T110D157K015AS7200; TAP157M016CCS; TAP157M016CRS; TAP157K006CCS; T356J157K006AT; T356J157K006AS; T350J157K006AS;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
Other Names: 478-1864-NDR,478-186
CAP TANT 150UF 10% 16V RADIAL Product overview: TAP157K016CCS from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP157K016CCS can be used for catalog matching and distributor lookup.
CAP TANT 150UF 10% 16V RADIAL
TANTALUM CAPACITOR, 150UF, 16V, 0.6 OHM, 0.1, RADIAL; Capacitance:150µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes
CAP TANT 150UF 10% 16V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1864-ND | 1098000-TAP157K016CCS | 59-TAP157K016CCS | TAP157K016CCS | 54J4719 | TAP157K016CCS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 150UF 16V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 150Uf, 16V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |