Kyocera Corporation Tantalum Capacitors TAP157K006HSB

Description
150µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP157K006HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP157K006HSB-ND
Tantalum Capacitors TAP157K006HSB-ND
150µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

150µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

Buy Now Datasheet
Capacitor,150Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J4714 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J4714
Capacitor,150Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J4714
Capacitor,150uF,6VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,150uF,6VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP157K006HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP157K006HSB
Tantalum Capacitors TAP157K006HSB
CAP TANT 150UF 10% 6.3V RADIAL

CAP TANT 150UF 10% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP157K006HSB-ND 54J4714 TAP157K006HSB
Product Name Tantalum Capacitors Capacitor,150Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TDC686K025WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details