15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm
CAP TANT 15UF 20% 10V RADIAL
Capacitor,15uF,10VDC
CAP TANT 15UF 20% 10V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP156M010SRS-ND | TAP156M010SRS | 54J4679 | TAP156M010SRS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,15Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |