Kyocera Corporation Tantalum Capacitors TAP156M010CRW

Description
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156M010CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156M010CRW-ND
Tantalum Capacitors TAP156M010CRW-ND
15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm

15µF Conformal Coated Tantalum Capacitors 10V Radial 3.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP156M010CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156M010CRW
Tantalum Capacitors TAP156M010CRW
CAP TANT 15UF 20% 10V RADIAL

CAP TANT 15UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156M010CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156M010CRW
Capacitors - Tantalum Capacitors TAP156M010CRW
CAP TANT 15UF 20% 10V RADIAL

CAP TANT 15UF 20% 10V RADIAL

Supplier's Site
Capacitor Tant, 15Uf, 10V, 3.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4677 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 3.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4677
Capacitor Tant, 15Uf, 10V, 3.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4677
CAPACITOR TANT, 15UF, 10V, 3.7 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.7ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 3.7 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.7ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156M010CRW-ND TAP156M010CRW TAP156M010CRW 54J4677
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 3.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814594 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers