Kyocera Corporation Tantalum Capacitors TAP156K025CRW

Description
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Request a Quote
Description
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAP156K025CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 25V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring high reliability. It has a maximum dissipation factor of 8% and a maximum equivalent series resistance (ESR) of 2.0 Ω at 100 kHz. The device is available in a radial configuration and is compatible with lead-free soldering processes. This capacitor is ideal for engineers looking for compact, stable, and reliable components for their electronic designs.

Datasheet Summary
Powered by GS/AI

The TAP156K025CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 25V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring high reliability. It has a maximum dissipation factor of 8% and a maximum equivalent series resistance (ESR) of 2.0 Ω at 100 kHz. The device is available in a radial configuration and is compatible with lead-free soldering processes. This capacitor is ideal for engineers looking for compact, stable, and reliable components for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156K025CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156K025CRW-ND
Tantalum Capacitors TAP156K025CRW-ND
15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm

Buy Now Datasheet
Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4654 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4654
Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4654
CAPACITOR TANT, 15UF, 25V, 2 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, 2 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP156K025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K025CRW
Tantalum Capacitors TAP156K025CRW
CAP TANT 15UF 10% 25V RADIAL

CAP TANT 15UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156K025CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156K025CRW
Capacitors - Tantalum Capacitors TAP156K025CRW
CAP TANT 15UF 10% 25V RADIAL

CAP TANT 15UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156K025CRW-ND 54J4654 TAP156K025CRW TAP156K025CRW
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers