Kyocera Corporation Tantalum Capacitors TAP156K020CRW

Description
15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156K020CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156K020CRW-ND
Tantalum Capacitors TAP156K020CRW-ND
15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm

15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm

Buy Now Datasheet
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4645
Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4645
CAPACITOR TANT, 15UF, 20V, 2.3 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.3ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 20V, 2.3 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.3ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156K020CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156K020CRW
Capacitors - Tantalum Capacitors TAP156K020CRW
CAP TANT 15UF 10% 20V RADIAL

CAP TANT 15UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP156K020CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K020CRW
Tantalum Capacitors TAP156K020CRW
CAP TANT 15UF 10% 20V RADIAL

CAP TANT 15UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156K020CRW-ND 54J4645 TAP156K020CRW TAP156K020CRW
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 20V, 2.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491C685K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814628 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details