15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Capacitor,15uF,16VDC
CAP TANT 15UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP156K016GSB-ND | 54J4640 | TAP156K016GSB |
| Product Name | Tantalum Capacitors | Capacitor,15Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF |