Kyocera Corporation Tantalum Capacitors TAP155M025SRW

Description
1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP155M025SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP155M025SRW-ND
Tantalum Capacitors TAP155M025SRW-ND
1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm

1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4609
Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4609
CAPACITOR TANT, 1.5UF, 25V, 8 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 25V, 8 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP155M025SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP155M025SRW
Tantalum Capacitors TAP155M025SRW
CAP TANT 1.5UF 20% 25V RADIAL

CAP TANT 1.5UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP155M025SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP155M025SRW
Capacitors - Tantalum Capacitors TAP155M025SRW
CAP TANT 1.5UF 20% 25V RADIAL

CAP TANT 1.5UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP155M025SRW-ND 54J4609 TAP155M025SRW TAP155M025SRW
Product Name Tantalum Capacitors Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - T491C226K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details