The TAP107M016CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100 OºF with a voltage rating of 16V and a tolerance of ±20%. This capacitor is designed for high reliability and stability, operating effectively within a temperature range of -55°C to +125°C. It has a low leakage current and low impedance, making it suitable for various applications requiring compact size and efficient performance. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. Its construction includes a flame-retardant resin coating, ensuring durability in demanding environments. The TAP series capacitors are offered in multiple case sizes and capacitance values, providing flexibility for different design requirements.
CAP TANT 100UF 20% 16V RADIAL
100µF Conformal Coated Tantalum Capacitors 16V Radial 800mOhm
CAP TANT 100UF 20% 16V RADIAL
CAPACITOR TANT, 100UF, 16V, 0.8 OHM, 0.2, RAD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:0.8ohm; Lead Spacing:5mm RoHS Compliant: Yes
CAP TANT 100UF 20% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP107M016CRWCT-ND | TAP107M016CRW | 54J4541 | TAP107M016CRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 100Uf, 16V, 0.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |