Kyocera Corporation Tantalum Capacitors TAP107M006SRW

Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP107M006SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP107M006SRW-ND
Tantalum Capacitors TAP107M006SRW-ND
100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm

100µF Conformal Coated Tantalum Capacitors 6.3V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP107M006SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107M006SRW
Tantalum Capacitors TAP107M006SRW
CAP TANT 100UF 20% 6.3V RADIAL

CAP TANT 100UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 6.3V, 1.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4533 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 1.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4533
Capacitor Tant, 100Uf, 6.3V, 1.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4533
CAPACITOR TANT, 100UF, 6.3V, 1.6 OHM, 0.2, RAD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:1.6ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 1.6 OHM, 0.2, RAD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:1.6ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP107M006SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP107M006SRW
Capacitors - Tantalum Capacitors TAP107M006SRW
CAP TANT 100UF 20% 6.3V RADIAL

CAP TANT 100UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP107M006SRW-ND TAP107M006SRW 54J4533 TAP107M006SRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, 1.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - TXA107M030P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers