10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm
CAP TANT 10UF 20% 50V RADIAL
Capacitor,10uF,50VDC
CAP TANT 10UF 20% 50V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP106M050HSB-ND | TAP106M050HSB | 54J4501 | TAP106M050HSB |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,10Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |