CAP TANT 10UF 20% 35V RADIAL
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
CAP TANT 10UF 20% 35V RADIAL
CAP TANT 10UF 20% 35V RADIAL
CAPACITOR TANT, 10UF, 35V, 2 OHM, 0.2, RAD; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106M035BRWCT-ND | TAP106M035BRW | TAP106M035BRW | 81H5781 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |