Cap Tant Solid 10uF 16V 20% (5 X 9mm) Radial 2.5mm 3.2 Ohm 125°C Bulk Product overview: TAP106M016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V, 3.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, 3.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106M016SCS can be used for catalog matching and distributor lookup.
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 1105393-TAP106M016SC
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 10μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: D
ESR: 3.2 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.197" Dia (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
CAP TANT 10UF 20% 16V RADIAL
CAP, TANTALUM, 10UF, 16V, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP TANT 10UF 20% 16V RADIAL
CAP TANT 10UF 20% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP106M016SCS | 478-9328-ND | 1105393-TAP106M016SCS | TAP106M016SCS | 11J1730 | TAP106M016SCS | TAP106M016SCS |
| Product Name | 10uF 16V 3.2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors - TAP106M016SCS | Tantalum Capacitors | Cap, Tantalum, 10Uf, 16V, Radial; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk | Bulk; Bulk |