AVX Corporation Tantalum Capacitors TAP106M010CCS

Description
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M010CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M010CCS-ND
Tantalum Capacitors TAP106M010CCS-ND
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm

10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 5374053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374053
Tantalum Capacitors 5374053
TAP,radial tantalum capacitor,10V,10uF

TAP,radial tantalum capacitor,10V,10uF

Supplier's Site
Tantalum Capacitors - 5374053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374053P
Tantalum Capacitors 5374053P
TAP,radial tantalum capacitor,10V,10uF

TAP,radial tantalum capacitor,10V,10uF

Supplier's Site
Tantalum Capacitors - 1667908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1667908
Tantalum Capacitors 1667908
TAP,radial tantalum capacitor,10V,10uF

TAP,radial tantalum capacitor,10V,10uF

Supplier's Site
Capacitors - Tantalum Capacitors - TAP106M010CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106M010CCS
Capacitors - Tantalum Capacitors TAP106M010CCS
CAP TANT 10UF 20% 10V RADIAL

CAP TANT 10UF 20% 10V RADIAL

Supplier's Site
Tantalum Capacitors - TAP106M010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M010CCS
Tantalum Capacitors TAP106M010CCS
CAP TANT 10UF 20% 10V RADIAL

CAP TANT 10UF 20% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 98K1276 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx
98K1276
Tantalum Capacitor, 10Uf, 10V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx 98K1276
TANTALUM CAPACITOR, 10UF, 10V, 5 OHM, 0.2, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 5 OHM, 0.2, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP106M010CCS-ND 5374053 5374053P TAP106M010CCS TAP106M010CCS 98K1276
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K016S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details