10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 734922-TAP106M006BRW
Series: TAP
Packaging: Reel - TR
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 10μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 6 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: B
Size: 0.177" Dia (4.50mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.295" (7.50mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TAP106M006BRS; TAP106K006BRS; TAP106J006BRS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
CAP TANT 10UF 20% 6.3V RADIAL
CAPACITOR TANT, 10UF, 6.3V, 6 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:5mm RoHS Compliant: Yes
CAP TANT 10UF 20% 6.3V RADIAL
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP106M006BRW-ND | 734922-TAP106M006BRW | TAP106M006BRW | 54J4443 | TAP106M006BRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP106M006BRW | Tantalum Capacitors | Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |