KYOCERA AVX Components Corporation Tantalum Capacitors TAP106K050GSB

Description
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP106K050GSBTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106K050GSBTR-ND
Tantalum Capacitors 478-TAP106K050GSBTR-ND
10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm @ 100kHz

10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Radial / Bulk Rohs Compliant Kyocera Avx - 01P2471 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Radial / Bulk Rohs Compliant Kyocera Avx
01P2471
Tantalum Radial / Bulk Rohs Compliant Kyocera Avx 01P2471
TANTALUM RADIAL / BULK ROHS COMPLIANT: YES

TANTALUM RADIAL / BULK ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAP106K050GSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K050GSB
Tantalum Capacitors TAP106K050GSB
CAP TANT 10UF 10% 50V RADIAL

CAP TANT 10UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAP106K050GSBTR-ND 01P2471 TAP106K050GSB
Product Name Tantalum Capacitors Tantalum Radial / Bulk Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814549 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details