Kyocera Corporation Tantalum Capacitors TAP106K006SRW

Description
10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106K006SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106K006SRW-ND
Tantalum Capacitors TAP106K006SRW-ND
10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm

10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm

Buy Now Datasheet
Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4403 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4403
Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4403
CAPACITOR TANT, 10UF, 6.3V, 6 OHM, 0.1, RAD; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 6.3V, 6 OHM, 0.1, RAD; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP106K006SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K006SRW
Tantalum Capacitors TAP106K006SRW
CAP TANT 10UF 10% 6.3V RADIAL

CAP TANT 10UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106K006SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K006SRW
Capacitors - Tantalum Capacitors TAP106K006SRW
CAP TANT 10UF 10% 6.3V RADIAL

CAP TANT 10UF 10% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106K006SRW-ND 54J4403 TAP106K006SRW TAP106K006SRW
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details