Kyocera Corporation Tantalum Capacitors TAP105M050CCS

Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105M050CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105M050CCS-ND
Tantalum Capacitors TAP105M050CCS-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP105M050CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M050CCS
Tantalum Capacitors TAP105M050CCS
CAP TANT 1UF 20% 50V RADIAL

CAP TANT 1UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitor,1Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J4380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J4380
Capacitor,1Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J4380
Capacitor,1uF,50VDC, 20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1uF,50VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP105M050CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105M050CCS
Capacitors - Tantalum Capacitors TAP105M050CCS
CAP TANT 1UF 20% 50V RADIAL

CAP TANT 1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP105M050CCS-ND TAP105M050CCS 54J4380 TAP105M050CCS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,1Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers