Cap Tant Solid 1uF 35V 10% (4.5 X 8.5mm) Radial 5mm 8 Ohm 125°C Ammo Product overview: TAP105K035CRS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K035CRS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359891-TAP105K035CR
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Conformal Coated
MSL Level: Not Applicable
Mfr: KYOCERA AVX
Series: TAP
Package: Tape & Reel (TR)
Product Status: Active
Features: General Purpose
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.21.0040
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 8Ohm @ 100kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.177" Dia (4.50mm)
Height - Seated (Max): 0.335" (8.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm @ 100kHz
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm @ 100kHz
CAP TANT 1UF 10% 35V RADIAL
CAP, TANTALUM, 1UF, 35V, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP TANT 1UF 10% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP105K035CRS | 1359891-TAP105K035CRS | 478-TAP105K035CRSCT-ND | TAP105K035CRS | 54J4331 | TAP105K035CRS |
| Product Name | 1uF 35V 8 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tantalum, 1Uf, 35V, Radial; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | ||
| Packing Method | Ammo | Tape Reel | Tape Reel; Cut Tape (CT)Tape & Box (TB) |